Infineon Technologies AG RF Receivers - TDA5201XUMA1 TDA5201XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 111258-TDA5201XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 111258-TDA5201XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5201XUMA1 - 111258-TDA5201XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5201XUMA1
111258-TDA5201XUMA1
RF Receivers - TDA5201XUMA1 111258-TDA5201XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 111258-TDA5201XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 111258-TDA5201XUMA1
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Modulation or Protocol: ASK
Current - Receiving: 4.8mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
310MHZ 350MHZ Rf Receiver
870-TDA5201XUMA1
310MHZ 350MHZ Rf Receiver 870-TDA5201XUMA1
RF RX ASK 310MHZ-350MHZ 28TSSOP Product overview: TDA5201XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHZ, 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 310MHZ, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5201XUMA1 can be used for catalog matching and distributor lookup.

RF RX ASK 310MHZ-350MHZ 28TSSOP Product overview: TDA5201XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHZ, 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 310MHZ, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5201XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA5201XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5201XUMA1
RF Receivers TDA5201XUMA1
- RF Receiver ASK 310MHz ~ 350MHz -107dBm PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK 310MHz ~ 350MHz -107dBm PCB, Surface Mount PG-TSSOP-28

Buy Now
RF and Wireless - RF Receivers - TDA5201XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA5201XUMA1
RF and Wireless - RF Receivers TDA5201XUMA1
RF RX ASK 310MHZ-350MHZ 28TSSOP

RF RX ASK 310MHZ-350MHZ 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 111258-TDA5201XUMA1 870-TDA5201XUMA1 TDA5201XUMA1 TDA5201XUMA1
Product Name RF Receivers - TDA5201XUMA1 310MHZ 350MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type PG-TSSOP-28 Tape & Reel (TR) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -107 dBm -107 dBm -107 dBm
Operating Frequency 310 to 350 MHz 310 to 350 MHz 310 to 350 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXM-315-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details