Infineon Technologies AG RF Receivers - TDA5200 TDA5200

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052225-TDA5200 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 433MHz, 868MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052225-TDA5200 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 433MHz, 868MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5200 - 052225-TDA5200 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5200
052225-TDA5200
RF Receivers - TDA5200 052225-TDA5200
Manufacturer: Infineon Technologies Win Source Part Number: 052225-TDA5200 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 433MHz, 868MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052225-TDA5200
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 433MHz, 868MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Modulation or Protocol: ASK
Current - Receiving: 4.8mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 052225-TDA5200
Product Name RF Receivers - TDA5200
Package Type PG-TSSOP-28
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GNSS-GM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details