Infineon Technologies AG 315MHZ Rf Transmitter TDA5101

Description
RF TX IC ASK/FSK 315MHZ 16TSSOP Product overview: TDA5101 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA5101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ASK/FSK 315MHZ 16TSSOP Product overview: TDA5101 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA5101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
315MHZ Rf Transmitter
871-TDA5101
315MHZ Rf Transmitter 871-TDA5101
RF TX IC ASK/FSK 315MHZ 16TSSOP Product overview: TDA5101 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA5101 can be used for catalog matching and distributor lookup.

RF TX IC ASK/FSK 315MHZ 16TSSOP Product overview: TDA5101 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA5101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - TDA5101 - 052224-TDA5101 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TDA5101
052224-TDA5101
RF Transmitters - TDA5101 052224-TDA5101
Manufacturer: Infineon Technologies Win Source Part Number: 052224-TDA5101 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 315MHz Power - Output: 5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 7mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 4 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052224-TDA5101
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 315MHz
Power - Output: 5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 7mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - TDA5101INTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TDA5101INTR-ND
RF Transmitters TDA5101INTR-ND
"RF Transmitter ASK, FSK 315MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter ASK, FSK 315MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - TDA5101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TDA5101
RF Transmitters TDA5101
RF Transmitter ASK, FSK 315MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter ASK, FSK 315MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - TDA5101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
TDA5101
RF and Wireless - RF Transmitters TDA5101
RF TX IC ASK/FSK 315MHZ 16TSSOP

RF TX IC ASK/FSK 315MHZ 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 871-TDA5101 052224-TDA5101 TDA5101INTR-ND TDA5101 TDA5101
Product Name 315MHZ Rf Transmitter RF Transmitters - TDA5101 RF Transmitters RF Transmitters RF and Wireless - RF Transmitters
Applications Alarm Systems, Communication Systems Alarm Systems, Communication Systems Alarm Systems, Communication Systems
Package Type Tape & Reel (TR) Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
RF Modulation ASK, FSK Amplitude Shift Key; Frequency Shift Key
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 14 GHz Limiter / Low Noise Amplifier - QPM6000 - Qorvo
Specs
Features RoHS
Operating Frequency 8000 to 14000 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details