Infineon Technologies AG Memory IC and Storage Component STK14CA8-NF25

Description
IC NVSRAM 1MBIT PARALLEL 32SOIC Product overview: STK14CA8-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-NF25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC NVSRAM 1MBIT PARALLEL 32SOIC Product overview: STK14CA8-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-NF25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STK14CA8-NF25 is a 1 Mb fast static RAM with a nonvolatile QuantumTrap storage element, designed for applications requiring reliable data retention. It features a read access and read/write cycle time of 25 ns, with unlimited read/write endurance, making it suitable for high-performance applications. The device automatically stores data in nonvolatile memory during power loss and recalls it upon power restoration, ensuring data integrity. It supports both hardware and software control for STORE and RECALL operations. The memory operates at a single supply voltage of 3.0V with a tolerance of +20%/-10%, and is available in a compact 32-pin SOIC package. The STK14CA8-NF25 is rated for commercial temperature ranges and offers a data retention period of up to 20 years, along with 200K STORE cycles. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The STK14CA8-NF25 is a 1 Mb fast static RAM with a nonvolatile QuantumTrap storage element, designed for applications requiring reliable data retention. It features a read access and read/write cycle time of 25 ns, with unlimited read/write endurance, making it suitable for high-performance applications. The device automatically stores data in nonvolatile memory during power loss and recalls it upon power restoration, ensuring data integrity. It supports both hardware and software control for STORE and RECALL operations. The memory operates at a single supply voltage of 3.0V with a tolerance of +20%/-10%, and is available in a compact 32-pin SOIC package. The STK14CA8-NF25 is rated for commercial temperature ranges and offers a data retention period of up to 20 years, along with 200K STORE cycles. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-STK14CA8-NF25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-STK14CA8-NF25
Memory IC and Storage Component 774-STK14CA8-NF25
IC NVSRAM 1MBIT PARALLEL 32SOIC Product overview: STK14CA8-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-NF25 can be used for catalog matching and distributor lookup.

IC NVSRAM 1MBIT PARALLEL 32SOIC Product overview: STK14CA8-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-NF25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - STK14CA8-NF25-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25ns 32-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25ns 32-SOIC

Buy Now Datasheet
Memory - STK14CA8-NF25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 32-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 32-SOIC

Buy Now Datasheet
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-STK14CA8-NF25 STK14CA8-NF25-ND STK14CA8-NF25 STK14CA8-NF25
Product Name Memory IC and Storage Component Memory Memory Memory
Memory Category NVSRAM; Non-Volatile; SRAM Chip NVRAM; NVSRAM NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2490481 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details