IC NVSRAM 256KBIT PAR 32CDIP Product overview: STK14C88-5K45M from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14C88-5K45M can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45ns 32-CDIP
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-STK14C88-5K45M | STK14C88-5K45M-ND | STK14C88-5K45M |
| Product Name | Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip | NVRAM; NVSRAM | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | |
| Cycle Time | 45 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |