Infineon Technologies AG Electronic Wholesale - SPP20N65C3 SPP20N65C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258069-SPP20N65C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258069-SPP20N65C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPP20N65C3 - 1258069-SPP20N65C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPP20N65C3
1258069-SPP20N65C3
Electronic Wholesale - SPP20N65C3 1258069-SPP20N65C3
Manufacturer: Infineon Technologies Win Source Part Number: 1258069-SPP20N65C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1258069-SPP20N65C3
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - SPP20N65C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPP20N65C3
Transistors SPP20N65C3
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Transistors
Product Number 1258069-SPP20N65C3 SPP20N65C3
Product Name Electronic Wholesale - SPP20N65C3 Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR120Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers