Infineon Technologies AG Electronic Wholesale - SPP20N60CFD SPP20N60CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258068-SPP20N60CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258068-SPP20N60CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPP20N60CFD - 1258068-SPP20N60CFD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPP20N60CFD
1258068-SPP20N60CFD
Electronic Wholesale - SPP20N60CFD 1258068-SPP20N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1258068-SPP20N60CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1258068-SPP20N60CFD
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1258068-SPP20N60CFD
Product Name Electronic Wholesale - SPP20N60CFD
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers