Infineon Technologies AG Electronic Wholesale - SPP20N60C2 SPP20N60C2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258067-SPP20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258067-SPP20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPP20N60C2 - 1258067-SPP20N60C2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPP20N60C2
1258067-SPP20N60C2
Electronic Wholesale - SPP20N60C2 1258067-SPP20N60C2
Manufacturer: Infineon Technologies Win Source Part Number: 1258067-SPP20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1258067-SPP20N60C2
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1258067-SPP20N60C2
Product Name Electronic Wholesale - SPP20N60C2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details