Infineon Technologies AG Transistor Polarity Infineon SPP17N80C3XKSA1.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 28AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
28AC3064
Transistor Polarity Infineon 28AC3064
Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3064
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDF9275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
45 V, 1 A NPN medium power transistors - BC54PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details