Infineon Technologies AG -100V -15A TO220 MOSFET Transistor SPP15P10PL H

Description
MOSFETs P-Ch -100V -15A TO220-3 Product overview: SPP15P10PL H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -15A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP15P10PL H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Ch -100V -15A TO220-3 Product overview: SPP15P10PL H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -15A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP15P10PL H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-100V -15A TO220 MOSFET Transistor
2088-SPP15P10PL H
-100V -15A TO220 MOSFET Transistor 2088-SPP15P10PL H
MOSFETs P-Ch -100V -15A TO220-3 Product overview: SPP15P10PL H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -15A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP15P10PL H can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -100V -15A TO220-3 Product overview: SPP15P10PL H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -15A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP15P10PL H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PL H - 1101622-SPP15P10PL H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PL H
1101622-SPP15P10PL H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PL H 1101622-SPP15P10PL H
Manufacturer: Infineon Technologies Win Source Part Number: 1101622-SPP15P10PL H Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 128W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 1.54mA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 11.3A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 1101622-SPP15P10PL H
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 128W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 1.54mA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 11.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
MOSFETs - 8235560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8235560
MOSFETs 8235560
MOSFET P-Ch 100V 15A SIPMOS TO220

MOSFET P-Ch 100V 15A SIPMOS TO220

Supplier's Site
MOSFETs - 1656694 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656694
MOSFETs 1656694
MOSFET P-Ch 100V 15A SIPMOS TO220

MOSFET P-Ch 100V 15A SIPMOS TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -100V -15A TO220-3

MOSFET P-Ch -100V -15A TO220-3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPP15P10PL H 1101622-SPP15P10PL H 8235560 SPP15P10PL H
Product Name -100V -15A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PL H MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0110 kS
PD 128 milliwatts 128000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-3 TO-220; To-220
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
 - LM5107SD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel
View Details
FET, MOSFET Arrays - 2N7002PS115 - ODG (Origin Data Global)
Specs
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
IDSS 320 milliamps
View Details