Infineon Technologies AG 800V 4A TO220 MOSFET Transistor SPP04N80C3

Description
MOSFETs N-Ch 800V 4A TO220-3 CoolMOS C3 Product overview: SPP04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP04N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 800V 4A TO220-3 CoolMOS C3 Product overview: SPP04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP04N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 4A TO220 MOSFET Transistor
2088-SPP04N80C3
800V 4A TO220 MOSFET Transistor 2088-SPP04N80C3
MOSFETs N-Ch 800V 4A TO220-3 CoolMOS C3 Product overview: SPP04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP04N80C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 800V 4A TO220-3 CoolMOS C3 Product overview: SPP04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPP04N80C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP04N80C3 - 065951-SPP04N80C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP04N80C3
065951-SPP04N80C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP04N80C3 065951-SPP04N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 065951-SPP04N80C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Family Name: SPP04N80C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 3.9V @ 240μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 570pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): TSM10N80CZ C0; TSM10N80CZ C0G; TSM8N80CZ C0G; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 065951-SPP04N80C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: SPP04N80C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 240μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 570pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): TSM10N80CZ C0; TSM10N80CZ C0G; TSM8N80CZ C0G;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 7533197P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533197P
MOSFETs 7533197P
MOSFET N-Channel 800V 4A CoolMOS TO220AB

MOSFET N-Channel 800V 4A CoolMOS TO220AB

Supplier's Site
MOSFETs - 7533197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533197
MOSFETs 7533197
MOSFET N-Channel 800V 4A CoolMOS TO220AB

MOSFET N-Channel 800V 4A CoolMOS TO220AB

Supplier's Site
MOSFETs - 9110733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110733
MOSFETs 9110733
MOSFET N-Channel 800V 4A CoolMOS TO220AB

MOSFET N-Channel 800V 4A CoolMOS TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 4A TO220-3 CoolMOS C3

MOSFET N-Ch 800V 4A TO220-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPP04N80C3 065951-SPP04N80C3 7533197P 7533197 9110733 SPP04N80C3
Product Name 800V 4A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP04N80C3 MOSFETs MOSFETs MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement
PD 63 milliwatts 63000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-3 TO-220; TO-220 TO-220; To-220 TO-220; To-220ab
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers