The SPI80N08S2-07 is an N-channel enhancement mode MOSFET for power switching applications, housed in a P-TO262-3-1 package. It has a drain-source voltage rating of 75 V and a continuous drain current of 80 A at 25°C junction temperature. The maximum on-state resistance is 7.4 mΩ at 66 A and 10 V gate-source voltage. The device supports an avalanche energy of 810 mJ and operates at temperatures from -55°C to 175°C. It is dv/dt rated with a maximum gate-source voltage of ±20 V and a power dissipation of 300 W. The thermal resistance from junction to case is 0.3 K/W to 0.5 K/W. It meets the IEC climatic category 55/175/56 and is avalanche rated. The gate charge totals up to 180 nC at 60 V and 80 A.
Win Source Part Number: 1278291-SPI80N08S2-0
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 7.4mOhm @ 66A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: PG-TO262-3-1
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6130 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPI80N08S207,SP00001
Base Product Number: SPI80N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1278291-SPI80N08S2-07 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |