Infineon Technologies AG 600V 11A MOSFET Transistor SPI15N60C3

Description
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-262 Tube Product overview: SPI15N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI15N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-262 Tube Product overview: SPI15N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI15N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A MOSFET Transistor
278-SPI15N60C3
600V 11A MOSFET Transistor 278-SPI15N60C3
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-262 Tube Product overview: SPI15N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI15N60C3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-262 Tube Product overview: SPI15N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI15N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI15N60C3 - 065939-SPI15N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI15N60C3
065939-SPI15N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI15N60C3 065939-SPI15N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 065939-SPI15N60C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3-1 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065939-SPI15N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3-1
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 675μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SPI15N60C3 065939-SPI15N60C3
Product Name 600V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI15N60C3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 650 volts
PD 156000 milliwatts 156000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data