INFINEON TECHNOLOGIES AG
SPC5673FF3MVV2R -- MICROPROCESSORS
Infineon Technologies AG
Microprocessors
SPC5673FF3MVV2R
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
SPC5673FF3MVV2R |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details