Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60S5 SPB11N60S5

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257795-SPB11N60S5 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257795-SPB11N60S5 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60S5 - 1257795-SPB11N60S5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60S5
1257795-SPB11N60S5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60S5 1257795-SPB11N60S5
Manufacturer: Infineon Technologies Win Source Part Number: 1257795-SPB11N60S5 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1257795-SPB11N60S5
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1257795-SPB11N60S5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60S5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers