Infineon Technologies AG Electronic Wholesale - SPA11N60C2 SPA11N60C2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257778-SPA11N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257778-SPA11N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPA11N60C2 - 1257778-SPA11N60C2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPA11N60C2
1257778-SPA11N60C2
Electronic Wholesale - SPA11N60C2 1257778-SPA11N60C2
Manufacturer: Infineon Technologies Win Source Part Number: 1257778-SPA11N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1257778-SPA11N60C2
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1257778-SPA11N60C2
Product Name Electronic Wholesale - SPA11N60C2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4310 - 1149865-AUIRFS4310 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers