Infineon Technologies AG Electronic Wholesale - SPA04N60C2 SPA04N60C2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257775-SPA04N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257775-SPA04N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPA04N60C2 - 1257775-SPA04N60C2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPA04N60C2
1257775-SPA04N60C2
Electronic Wholesale - SPA04N60C2 1257775-SPA04N60C2
Manufacturer: Infineon Technologies Win Source Part Number: 1257775-SPA04N60C2 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1257775-SPA04N60C2
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1257775-SPA04N60C2
Product Name Electronic Wholesale - SPA04N60C2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details