Infineon Technologies AG RFID, RF Access, Monitoring ICs - SP370-23 SP370-23

Description
Manufacturer: Infineon Technologies Win Source Part Number: 192060-SP370-23 Packaging: Reel - TR Type: Passive Entry/Start, TPMS Frequency: 315MHz, 434MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSOSP-14-6 Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 192060-SP370-23 Packaging: Reel - TR Type: Passive Entry/Start, TPMS Frequency: 315MHz, 434MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSOSP-14-6 Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SP370-23 - 192060-SP370-23 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - SP370-23
192060-SP370-23
RFID, RF Access, Monitoring ICs - SP370-23 192060-SP370-23
Manufacturer: Infineon Technologies Win Source Part Number: 192060-SP370-23 Packaging: Reel - TR Type: Passive Entry/Start, TPMS Frequency: 315MHz, 434MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSOSP-14-6 Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 192060-SP370-23
Packaging: Reel - TR
Type: Passive Entry/Start, TPMS
Frequency: 315MHz, 434MHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSOSP-14-6
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 192060-SP370-23
Product Name RFID, RF Access, Monitoring ICs - SP370-23
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products