Manufacturer: Infineon Technologies
Win Source Part Number: 130612-SP370-23-106-
Packaging: Reel - TR
Type: Passive Entry/Start, TPMS
Frequency: 315MHz, 434MHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSOSP-14-6
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 130612-SP370-23-106-0 |
| Product Name | RFID, RF Access, Monitoring ICs - SP370-23-106-0 |
| Output Options | Inverting |