Infineon Technologies AG Electronic Wholesale - SN7002N SN7002N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1252989-SN7002N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1252989-SN7002N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN7002N - 1252989-SN7002N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN7002N
1252989-SN7002N
Electronic Wholesale - SN7002N 1252989-SN7002N
Manufacturer: Infineon Technologies Win Source Part Number: 1252989-SN7002N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1252989-SN7002N
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1252989-SN7002N
Product Name Electronic Wholesale - SN7002N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details