BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Win Source Part Number: 977192-SHIELDBTS7008
Category: Development Boards, Kits, Programmers>Evaluati
Series: PROFET™+2
Type: Power Management
Package: Box
Standard Package: 1
Function: Switch
Contents: Board(s)
Utilized IC / Part: BTS7008-1EPP
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Other Names: 448-SHIELDBTS70081EP
Base Product Number: SHIELDBTS70081
BTS7008-1EPP SHIELD FOR ARDUINO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 448-SHIELDBTS70081EPPTOBO1-ND | 977192-SHIELDBTS70081EPPTOBO1 | SHIELDBTS70081EPPTOBO1 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Supported System | Switch | Switch |