Win Source Part Number: 1049907-SHIELDBTF305
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Driver
Contents: Board(s)
Utilized IC / Part: BTF3050TE
Platform: Arduino
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Other Names: SHIELD_BTF3050TE,SP0
Base Product Number: SHIELDBTF3050
BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
EVAL BOARD, LOW-SIDE SWITCH SHIELD; Silicon Manufacturer:Infineo
SHIELD FOR ARDUINO W/BTF3050TE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1049907-SHIELDBTF3050TETOBO1 | 448-SHIELDBTF3050TETOBO1-ND | 01AC6937 | SHIELDBTF3050TETOBO1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Expansion Boards, Daughter Cards | Eval Board, Low-Side Switch Shield; Silicon Manufacturer Infineon | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Category | Developement Board | Developement Board | Developement Board |