Infineon Technologies AG Evaluation Boards SHIELD_TLE9185V33

Description
This evaluation board comes with one BLDC Motor Control IC of TLE9185QX V33. This Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3 V microcontrollers. The purpose of this board is to provide a quick evaluation solution for costumers' lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 3.8-28V with 3.3V compatible logic input Integrated reverse polarity protection with onboard EMC filter Three integrated half-bridges MOSFET (2 in 1 MOSFET package) 5 mΩ low-side current sense High-Power RGB led driven by integrated High-Side switches Onboard Back-EMF detection circuit and connector for HALL-sensor Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications Fans Pumps Sunroof Module Transfer Case
Request a Quote
Description
This evaluation board comes with one BLDC Motor Control IC of TLE9185QX V33. This Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3 V microcontrollers. The purpose of this board is to provide a quick evaluation solution for costumers' lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 3.8-28V with 3.3V compatible logic input Integrated reverse polarity protection with onboard EMC filter Three integrated half-bridges MOSFET (2 in 1 MOSFET package) 5 mΩ low-side current sense High-Power RGB led driven by integrated High-Side switches Onboard Back-EMF detection circuit and connector for HALL-sensor Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications Fans Pumps Sunroof Module Transfer Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - SHIELD_TLE9185V33 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
SHIELD_TLE9185V33
Evaluation Boards SHIELD_TLE9185V33
This evaluation board comes with one BLDC Motor Control IC of TLE9185QX V33. This Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3 V microcontrollers. The purpose of this board is to provide a quick evaluation solution for costumers' lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 3.8-28V with 3.3V compatible logic input Integrated reverse polarity protection with onboard EMC filter Three integrated half-bridges MOSFET (2 in 1 MOSFET package) 5 mΩ low-side current sense High-Power RGB led driven by integrated High-Side switches Onboard Back-EMF detection circuit and connector for HALL-sensor Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications Fans Pumps Sunroof Module Transfer Case

This evaluation board comes with one BLDC Motor Control IC of TLE9185QX V33. This Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3 V microcontrollers.
The purpose of this board is to provide a quick evaluation solution for costumers' lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping.


Summary of Features

  • Operating voltage range 3.8-28V with 3.3V compatible logic input
  • Integrated reverse polarity protection with onboard EMC filter
  • Three integrated half-bridges MOSFET (2 in 1 MOSFET package)
  • 5 mΩ low-side current sense
  • High-Power RGB led driven by integrated High-Side switches
  • Onboard Back-EMF detection circuit and connector for HALL-sensor

Benefits

  • 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping
  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Smaller package size for area savings
  • Very low quiescent current in sleep-mode

Potential Applications

  • Fans
  • Pumps
  • Sunroof Module
  • Transfer Case
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number SHIELD_TLE9185V33
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers
Evaluation Boards - CUR SENSOR PROGRAMMER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Evaluation Boards - BTS7030-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details