Infineon Technologies AG Evaluation Boards SHIELD_PASCO2_SENSOR

Description
XENSIV™ PAS CO2 Shield2Go Board - Measure what matters Infineon’s Shield2Go boards offer a unique customer and evaluation experience – this board is equipped with the XENSIVTM PAS CO2 sensor and comes with a ready to use Arduino library (via GitHub). Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT hardware platforms. All this enables the fastest evaluation and development of your IoT system. Do you have questions or want to exchange with other developers? Check our CO₂ sensor - Infineon Developer Community! Want to get started? Check-out our complete Infineon Shield2Go portfolio for easy mix & match and additional documentation: Infineon for Makers | Shield2Go & My IoT - Infineon Technologies Summary of Features XENSIV™ PAS CO2 sensor Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM). Shield2Go board Ready to use Arduino library on GitHub Flexibility to develop a custom application with Arduino and Raspberry PI Fitting security -, additional sensor- & microcontroller boards as well as IoT adapters available on Infineon for Makers | Shield2Go & My IoT - Infineon Technologies for easy mix & match Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building i.a. Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses
Request a Quote Datasheet
Description
XENSIV™ PAS CO2 Shield2Go Board - Measure what matters Infineon’s Shield2Go boards offer a unique customer and evaluation experience – this board is equipped with the XENSIVTM PAS CO2 sensor and comes with a ready to use Arduino library (via GitHub). Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT hardware platforms. All this enables the fastest evaluation and development of your IoT system. Do you have questions or want to exchange with other developers? Check our CO₂ sensor - Infineon Developer Community! Want to get started? Check-out our complete Infineon Shield2Go portfolio for easy mix & match and additional documentation: Infineon for Makers | Shield2Go & My IoT - Infineon Technologies Summary of Features XENSIV™ PAS CO2 sensor Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM). Shield2Go board Ready to use Arduino library on GitHub Flexibility to develop a custom application with Arduino and Raspberry PI Fitting security -, additional sensor- & microcontroller boards as well as IoT adapters available on Infineon for Makers | Shield2Go & My IoT - Infineon Technologies for easy mix & match Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building i.a. Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - SHIELD_PASCO2_SENSOR - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
SHIELD_PASCO2_SENSOR
Evaluation Boards SHIELD_PASCO2_SENSOR
XENSIV™ PAS CO2 Shield2Go Board - Measure what matters Infineon’s Shield2Go boards offer a unique customer and evaluation experience – this board is equipped with the XENSIVTM PAS CO2 sensor and comes with a ready to use Arduino library (via GitHub). Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT hardware platforms. All this enables the fastest evaluation and development of your IoT system. Do you have questions or want to exchange with other developers? Check our CO₂ sensor - Infineon Developer Community! Want to get started? Check-out our complete Infineon Shield2Go portfolio for easy mix & match and additional documentation: Infineon for Makers | Shield2Go & My IoT - Infineon Technologies Summary of Features XENSIV™ PAS CO2 sensor Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM). Shield2Go board Ready to use Arduino library on GitHub Flexibility to develop a custom application with Arduino and Raspberry PI Fitting security -, additional sensor- & microcontroller boards as well as IoT adapters available on Infineon for Makers | Shield2Go & My IoT - Infineon Technologies for easy mix & match Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building i.a. Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses

XENSIV™ PAS CO2 Shield2Go Board - Measure what matters

Infineon’s Shield2Go boards offer a unique customer and evaluation experience – this board is equipped with the XENSIVTM PAS CO2 sensor and comes with a ready to use Arduino library (via GitHub). Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT hardware platforms. All this enables the fastest evaluation and development of your IoT system.

Do you have questions or want to exchange with other developers? Check our CO₂ sensor - Infineon Developer Community!

Want to get started? Check-out our complete Infineon Shield2Go portfolio for easy mix & match and additional documentation: Infineon for Makers | Shield2Go & My IoT - Infineon Technologies


Summary of Features

XENSIV™ PAS CO2 sensor

  • Exceptionally small form factor (14 x 13.8 x 7.5 mm3)
  • Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading)
  • SMD package delivered in tape and reel
  • Advanced compensation and self-calibration algorithms
  • Various configuration options (e.g. sampling rate, baseline calibration)
    and interfaces (UART, I2C, PWM).

Shield2Go board

  • Ready to use Arduino library on GitHub
  • Flexibility to develop a custom application with Arduino and Raspberry PI
  • Fitting security -, additional sensor- & microcontroller boards as well as IoT adapters available on Infineon for Makers | Shield2Go & My IoT - Infineon Technologies for easy mix & match

Potential Applications

Key applications for air quality monitoring and/or demand controlled ventilation:

  • HVAC (Heating, Ventilation, Air Conditioning)
    • Residential-, Commercial-, Automotive HVAC as well as Air Purifiers
  • Smart Home & Building
    • i.a. Smart Thermostats, Lighting & Air Quality Devices
  • Agriculture/ Greenhouses
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number SHIELD_PASCO2_SENSOR
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3050EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8048-X-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS3125TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Expansion Boards, Daughter Cards - 448-BTF3035EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers