Infineon Technologies AG Evaluation Boards SHIELD_BTF3050TE

Description
Low-Side Switch Shield with BTF3050TE for Arduino The Low-Side Switch Shield from Infineon consists out of three BTF3050TE low-side switches of the HITFET™+ family providing three independent power channels that can be controlled via the input pins. The shield is compatible with microcontroller boards using the Arduino form factor for example the corresponding ARM® powered XMC™ microcontroller kits from Infineon and supports fast and easy prototyping of applications with BTF3050TE. The BTF3050TE is a 50 mΩ high integrated single channel low-side switch and able to drive resistive, inductive and capacitive loads with a nominal load current of 3 A. The power transistor itself is a built in N-channel power MOSFET. The whole device is monolithically integrated. This means that the power MOSFET, the driver and protection blocks are integrated in one package. Furthermore the smart low-side switch provides diagnosis and protection features (e.g. overtemperature, overcurrent). BTF3050TE is qualified and optimized for 12 V automotive and industrial applications. Summary of Features An Arduino Uno R3, XMC1100 Boot Kit, or similar board connected to the shield can control the three Low Side Switches via general IO pins Able to switch all kind of loads like resistive, inductive and capacitive, limited by clamping energy Three Low Side Switches BTF3050TE Input voltage : 3 to 5.5V o Input voltage : 3 to 5.5V o Supply voltage: 3 to 5.5V o Nominal battery voltage: 8 to 18V o Extended battery voltage: 3 to 28V o Nominal load current: 3 A o Minimum current limitation: 30 A Input voltage : 3 to 5.5V Supply voltage: 3 to 5.5V Nominal battery voltage: 8 to 18V Extended battery voltage: 3 to 28V Nominal load current: 3 A Minimum current limitation: 30 A Over temperature shutdown with auto-resart Active clamp over voltage protection of the output (min. 40 V) Enhanced short circuit protection Capable of PWM up to14 kHz (at 10% duty cycle) Driver circuit with logic level inputs Diagnosis function Protection e.g. against overtemperature, overcurrent and overvoltage Communication with the environment via four LEDs, one DIP-switch and up to 6 push buttons Easy handling of push buttons: The pin connected to switch SI is always activated; when any button is pushed This characteristic provides the option to handle easily push button inputs via interrupt.
Request a Quote
Description
Low-Side Switch Shield with BTF3050TE for Arduino The Low-Side Switch Shield from Infineon consists out of three BTF3050TE low-side switches of the HITFET™+ family providing three independent power channels that can be controlled via the input pins. The shield is compatible with microcontroller boards using the Arduino form factor for example the corresponding ARM® powered XMC™ microcontroller kits from Infineon and supports fast and easy prototyping of applications with BTF3050TE. The BTF3050TE is a 50 mΩ high integrated single channel low-side switch and able to drive resistive, inductive and capacitive loads with a nominal load current of 3 A. The power transistor itself is a built in N-channel power MOSFET. The whole device is monolithically integrated. This means that the power MOSFET, the driver and protection blocks are integrated in one package. Furthermore the smart low-side switch provides diagnosis and protection features (e.g. overtemperature, overcurrent). BTF3050TE is qualified and optimized for 12 V automotive and industrial applications. Summary of Features An Arduino Uno R3, XMC1100 Boot Kit, or similar board connected to the shield can control the three Low Side Switches via general IO pins Able to switch all kind of loads like resistive, inductive and capacitive, limited by clamping energy Three Low Side Switches BTF3050TE Input voltage : 3 to 5.5V o Input voltage : 3 to 5.5V o Supply voltage: 3 to 5.5V o Nominal battery voltage: 8 to 18V o Extended battery voltage: 3 to 28V o Nominal load current: 3 A o Minimum current limitation: 30 A Input voltage : 3 to 5.5V Supply voltage: 3 to 5.5V Nominal battery voltage: 8 to 18V Extended battery voltage: 3 to 28V Nominal load current: 3 A Minimum current limitation: 30 A Over temperature shutdown with auto-resart Active clamp over voltage protection of the output (min. 40 V) Enhanced short circuit protection Capable of PWM up to14 kHz (at 10% duty cycle) Driver circuit with logic level inputs Diagnosis function Protection e.g. against overtemperature, overcurrent and overvoltage Communication with the environment via four LEDs, one DIP-switch and up to 6 push buttons Easy handling of push buttons: The pin connected to switch SI is always activated; when any button is pushed This characteristic provides the option to handle easily push button inputs via interrupt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - SHIELD_BTF3050TE - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
SHIELD_BTF3050TE
Evaluation Boards SHIELD_BTF3050TE
Low-Side Switch Shield with BTF3050TE for Arduino The Low-Side Switch Shield from Infineon consists out of three BTF3050TE low-side switches of the HITFET™+ family providing three independent power channels that can be controlled via the input pins. The shield is compatible with microcontroller boards using the Arduino form factor for example the corresponding ARM® powered XMC™ microcontroller kits from Infineon and supports fast and easy prototyping of applications with BTF3050TE. The BTF3050TE is a 50 mΩ high integrated single channel low-side switch and able to drive resistive, inductive and capacitive loads with a nominal load current of 3 A. The power transistor itself is a built in N-channel power MOSFET. The whole device is monolithically integrated. This means that the power MOSFET, the driver and protection blocks are integrated in one package. Furthermore the smart low-side switch provides diagnosis and protection features (e.g. overtemperature, overcurrent). BTF3050TE is qualified and optimized for 12 V automotive and industrial applications. Summary of Features An Arduino Uno R3, XMC1100 Boot Kit, or similar board connected to the shield can control the three Low Side Switches via general IO pins Able to switch all kind of loads like resistive, inductive and capacitive, limited by clamping energy Three Low Side Switches BTF3050TE Input voltage : 3 to 5.5V o Input voltage : 3 to 5.5V o Supply voltage: 3 to 5.5V o Nominal battery voltage: 8 to 18V o Extended battery voltage: 3 to 28V o Nominal load current: 3 A o Minimum current limitation: 30 A Input voltage : 3 to 5.5V Supply voltage: 3 to 5.5V Nominal battery voltage: 8 to 18V Extended battery voltage: 3 to 28V Nominal load current: 3 A Minimum current limitation: 30 A Over temperature shutdown with auto-resart Active clamp over voltage protection of the output (min. 40 V) Enhanced short circuit protection Capable of PWM up to14 kHz (at 10% duty cycle) Driver circuit with logic level inputs Diagnosis function Protection e.g. against overtemperature, overcurrent and overvoltage Communication with the environment via four LEDs, one DIP-switch and up to 6 push buttons Easy handling of push buttons: The pin connected to switch SI is always activated; when any button is pushed This characteristic provides the option to handle easily push button inputs via interrupt.

Low-Side Switch Shield with BTF3050TE for Arduino

The Low-Side Switch Shield from Infineon consists out of three BTF3050TE low-side switches of the HITFET™+ family providing three independent power channels that can be controlled via the input pins. The shield is compatible with microcontroller boards using the Arduino form factor for example the corresponding ARM® powered XMC™ microcontroller kits from Infineon and supports fast and easy prototyping of applications with BTF3050TE. The BTF3050TE is a 50 mΩ high integrated single channel low-side switch and able to drive resistive, inductive and capacitive loads with a nominal load current of 3 A. The power transistor itself is a built in N-channel power MOSFET. The whole device is monolithically integrated. This means that the power MOSFET, the driver and protection blocks are integrated in one package. Furthermore the smart low-side switch provides diagnosis and protection features (e.g. overtemperature, overcurrent). BTF3050TE is qualified and optimized for 12 V automotive and industrial applications.


Summary of Features

  • An Arduino Uno R3, XMC1100 Boot Kit, or similar board connected to the shield can control the three Low Side Switches via general IO pins
  • Able to switch all kind of loads like resistive, inductive and capacitive, limited by clamping energy
  • Three Low Side Switches BTF3050TE Input voltage : 3 to 5.5V</li>
    o Input voltage : 3 to 5.5V
    o Supply voltage: 3 to 5.5V
    o Nominal battery voltage: 8 to 18V
    o Extended battery voltage: 3 to 28V
    o Nominal load current: 3 A
    o Minimum current limitation: 30 A
  • Input voltage : 3 to 5.5V
  • Supply voltage: 3 to 5.5V
  • Nominal battery voltage: 8 to 18V
  • Extended battery voltage: 3 to 28V
  • Nominal load current: 3 A
  • Minimum current limitation: 30 A
  • Over temperature shutdown with auto-resart
  • Active clamp over voltage protection of the output (min. 40 V)
  • Enhanced short circuit protection
  • Capable of PWM up to14 kHz (at 10% duty cycle)
  • Driver circuit with logic level inputs
  • Diagnosis function
  • Protection e.g. against overtemperature, overcurrent and overvoltage
  • Communication with the environment via four LEDs, one DIP-switch and up to 6 push buttons
  • Easy handling of push buttons: The pin connected to switch SI is always activated; when any button is pushed
  • This characteristic provides the option to handle easily push button inputs via interrupt.
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number SHIELD_BTF3050TE
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY4609 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers
Evaluation Boards - CY4500-EPR - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Protocol analyzer
View Details
Expansion Boards, Daughter Cards - 448-BOARDBTH500151LUATOBO1-ND - DigiKey
Specs
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details