Infineon Technologies AG Power, Motor & Robotics Development Tools SBCSHIELDTLE9471TOBO1

Description
Infineon Development Board SBCSHIELDTLE9
Request a Quote
Description
Infineon Development Board SBCSHIELDTLE9
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1283915-SBCSHIELDTLE9471TOBO1 is a Lite DCDC System Basis Chip Shield designed for Arduino platforms, utilizing the TLE9471-3ES integrated circuit. This shield can drive up to 9 WS2812B RGB LEDs through its built-in buck converter and supports external load switching of up to 2.5 amps via its integrated charge pump. It features a Microchip MCP2515 CAN protocol handler, enabling CAN communication at speeds up to 1 Mb/s. The shield operates within a supply voltage range of 9V to 12V and includes a high voltage input for wake signalization, as well as switchable CAN termination. It is suitable for various applications, including intelligent room lighting, connected LED pixel arrays, and distributed power control systems. A microcontroller library and code examples are provided to facilitate setup and configuration, making it a practical choice for engineers looking to implement CAN bus networks or LED control in their projects.

Datasheet Summary
Powered by GS/AI

The 1283915-SBCSHIELDTLE9471TOBO1 is a Lite DCDC System Basis Chip Shield designed for Arduino platforms, utilizing the TLE9471-3ES integrated circuit. This shield can drive up to 9 WS2812B RGB LEDs through its built-in buck converter and supports external load switching of up to 2.5 amps via its integrated charge pump. It features a Microchip MCP2515 CAN protocol handler, enabling CAN communication at speeds up to 1 Mb/s. The shield operates within a supply voltage range of 9V to 12V and includes a high voltage input for wake signalization, as well as switchable CAN termination. It is suitable for various applications, including intelligent room lighting, connected LED pixel arrays, and distributed power control systems. A microcontroller library and code examples are provided to facilitate setup and configuration, making it a practical choice for engineers looking to implement CAN bus networks or LED control in their projects.

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 2342990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2342990
Power, Motor & Robotics Development Tools 2342990
Infineon Development Board SBCSHIELDTLE9

Infineon Development Board SBCSHIELDTLE9

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1283915-SBCSHIELDTLE9471TOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1283915-SBCSHIELDTLE9471TOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1283915-SBCSHIELDTLE9471TOBO1
Win Source Part Number: 1283915-SBCSHIELDTLE 9471TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Interface Package: Bulk Standard Package: 1 Function: CANbus Contents: Board(s) Utilized IC / Part: MCP2515, TLE9471-3ES Platform: Arduino ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Other Names: SP004854706 Base Product Number: SBCSHIELD

Win Source Part Number: 1283915-SBCSHIELDTLE9471TOBO1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Type: Interface
Package: Bulk
Standard Package: 1
Function: CANbus
Contents: Board(s)
Utilized IC / Part: MCP2515, TLE9471-3ES
Platform: Arduino
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Other Names: SP004854706
Base Product Number: SBCSHIELD

Buy Now Datasheet
Expansion Boards, Daughter Cards - 448-SBCSHIELDTLE9471TOBO1-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
448-SBCSHIELDTLE9471TOBO1-ND
Expansion Boards, Daughter Cards 448-SBCSHIELDTLE9471TOBO1-ND
MCP2515, TLE9471-3ES CANbus Interface Arduino Platform Evaluation Expansion Board

MCP2515, TLE9471-3ES CANbus Interface Arduino Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - SBCSHIELDTLE9471TOBO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
SBCSHIELDTLE9471TOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards SBCSHIELDTLE9471TOBO1
EVAL DCDC SBC SHIELD TLE9471-3ES

EVAL DCDC SBC SHIELD TLE9471-3ES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2342990 1283915-SBCSHIELDTLE9471TOBO1 448-SBCSHIELDTLE9471TOBO1-ND SBCSHIELDTLE9471TOBO1
Product Name Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Category Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - 2ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details