Infineon Technologies AG Evaluation Boards SBC-SHIELD_TLE9471

Description
The Lite DCDC System Basis Chip Shield with TLE9471-3ES for Arduino is based the new Infineon Lite SBC. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5V low dropout voltage regulator (Buck SMPS) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) for data transmission, a high-voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an under voltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Click here to get more information on the TLE9471-3ES.
Request a Quote
Description
The Lite DCDC System Basis Chip Shield with TLE9471-3ES for Arduino is based the new Infineon Lite SBC. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5V low dropout voltage regulator (Buck SMPS) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) for data transmission, a high-voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an under voltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Click here to get more information on the TLE9471-3ES.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - SBC-SHIELD_TLE9471 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
SBC-SHIELD_TLE9471
Evaluation Boards SBC-SHIELD_TLE9471
The Lite DCDC System Basis Chip Shield with TLE9471-3ES for Arduino is based the new Infineon Lite SBC. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5V low dropout voltage regulator (Buck SMPS) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) for data transmission, a high-voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an under voltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Click here to get more information on the TLE9471-3ES.

The Lite DCDC System Basis Chip Shield with TLE9471-3ES for Arduino is based the new Infineon Lite SBC. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5V low dropout voltage regulator (Buck SMPS) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) for data transmission, a high-voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an under voltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake.

Click here to get more information on the TLE9471-3ES.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number SBC-SHIELD_TLE9471
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY3217 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer (In-Circuit/In-System)
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 2141979 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3672-USB - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers