Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090975-SAFC505CA4RM
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: ROM
Memory Size: 32 kB
Interface: USART
RAM Size: 1.3 kB
Number of Pins: 44
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SAFC505CA4RMSAF-C505
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.25 V
Core Architecture: 8051
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090975-SAFC505CA4RM |
| Product Name | OEM Parts - OEM Parts ( S ) - SAFC505CA4RM |