8051 C501 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) OTP P-LCC-44
LEGACY 8-BIT MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SABC501G1E24N | SABC501G1E24N |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 0.2560 KB | 256 KB |
| I/O Ports | 32 |