IC FLASH 2GBIT PARALLEL 64FBGA Product overview: S70GL02GS12FHVV23 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70GL02GS12FHVV2
FLASH - NOR Memory IC 2Gb (128M x 16) Parallel 120ns 64-FBGA (13x11)
IC FLASH 2GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 2Gbit Parallel 120 ns 64-FBGA (13x11)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S70GL02GS12FHVV23 | 448-S70GL02GS12FHVV23TR-ND | S70GL02GS12FHVV23 | S70GL02GS12FHVV23 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | |
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |