The S70FS01GS is a 1 Gb (128 MB) SPI Multi-I/O NOR flash memory with a 1.7 V to 2.0 V supply voltage, designed for high-performance embedded applications. It is available in a 16-lead SOIC 300 mil or BGA-24 6 × 8 mm package with a 5 × 5 mm ball footprint. The device supports DDR Quad I/O read at up to 80 MHz, offering 80 MBps data transfer rates, and includes page programming with 256- or 512-byte buffers, sector erase suspend/resume, and internal hardware ECC. It provides 100,000 program-erase cycles minimum and 20-year data retention. Security features include a 1024-byte OTP array, block protection, and Advanced Sector Protection (ASP). Operating temperature ranges include industrial (-40 °C to +85 °C), industrial plus (-40 °C to +105 °C), and automotive grades AEC-Q100 compliant up to grade 1 (-40 °C to +125 °C).
Summary of Features
IC FLASH 1GBIT SPI/QUAD 24BGA Product overview: S70FS01GSDSBHV213 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FS01GSDSBHV21
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 80MHz 24-BGA (8x6)
IC FLSH 1GBIT SPI/QUAD I/O 24BGA
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 80 MHz 24-BGA (8x6)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S70FS01GSDSBHV213 | 774-S70FS01GSDSBHV213 | 448-S70FS01GSDSBHV213TR-ND | S70FS01GSDSBHV213 | S70FS01GSDSBHV213 |
| Product Name | Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S70FS01GSDSBHV213 | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Package Type | PG-TFBGA-24 | 24-TBGA | BGA; 24-TBGA | ||
| Supply Voltage | 1.8V; 1.8 V, 1.7 V, 2 V | 1.7 | 1.7V ~ 2V | 1.7V ~ 2V |