FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 66MHz 24-BGA (8x6)
IC FLASH 1GBIT SPI/QUAD 24BGA Product overview: S70FL01GSDPBHIC13 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FL01GSDPBHIC1
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 66 MHz 24-BGA (8x6)
IC FLASH 1GBIT SPI/QUAD 24BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S70FL01GSDPBHIC13TR-ND | 774-S70FL01GSDPBHIC13 | S70FL01GSDPBHIC13 | S70FL01GSDPBHIC13 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 24-TBGA | BGA; 24-TBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | |
| Access Time | 8 ns |