Category: OEM Souring
Win Source Part Number: 1462668-S6J332EJBESE
Manufacturer: Infineon Technologies
ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 240MHz 4.0625MB (4.0625M x 8) FLASH 176-TEQFP (24x24)
TRAVEO-40NM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6J332EJBESE2D000TR-ND | 1462668-S6J332EJBESE2D000 | S6J332EJBESE2D000 | S6J332EJBESE2D000 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| Bits | Other; A/D 48x12b | |||
| RAM | 544 KB | 544 KB | 544 KB | |
| ROM | 4062 KB |