The S6J329CLSMSC2000A is a 32-bit microcontroller from the TRAVEO,Ñ¢ T1G family, featuring an Arm Cortex-R5 core that operates at speeds up to 240 MHz. It is designed for applications requiring high performance and quality, such as industrial, consumer, and automotive sectors. The microcontroller includes a variety of integrated features, including up to 120 GPIO ports, a 12-bit A/D converter with up to 50 channels, and multiple timer channels for enhanced control capabilities. This model supports advanced graphics processing with optional 2D and 3D graphic engines, making it suitable for multimedia applications. It also incorporates a Cypress HyperBus,Ñ¢ memory interface, which improves read performance while minimizing pin count. Communication capabilities include Ethernet AVB and CAN-FD, along with a multi-function serial interface supporting various protocols such as UART and I²C. Security features are robust, including Secure Hardware Extension (SHE) and various safety mechanisms like a watchdog timer and low-voltage detector. The S6J329CLSMSC2000A is packaged in a 216-TEQFP format, making it a compact solution for complex applications requiring reliable performance and advanced features.
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.112MB (2.112M x 8) FLASH 216-TEQFP (24x24)
IC MCU 32B 2.112MB FLSH 216TEQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J329CLSMSC2000A | S6J329CLSMSC2000A |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 240 MHz | |
| RAM | 512 KB |