ARM® Cortex®-R5F Traveo S6J3110 Microcontroller IC 32-Bit Single-Core 144MHz 4MB (4M x 8) FLASH 176-LQFP (26x26)
IC MCU 32BIT 4MB FLASH 176LQFP Product overview: S6J311EJAASE2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6J311EJAASE2000
IC MCU 32BIT 4MB FLASH 176LQFP
ARM® Cortex®-R5F Traveo S6J3110 Microcontroller IC 32-Bit Single-Core 144MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J311EJAASE2000A-ND | 685-S6J311EJAASE2000A | S6J311EJAASE2000A | S6J311EJAASE2000A |
| Product Name | Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 144 MHz | 144 MHz | ||
| Bits | Other; A/D 64x12b | |||
| RAM | 384 KB | 384 KB | 384 KB | |
| ROM | 4000 KB |