IC MCU 32BIT 544KB FLASH 100LQFP Product overview: S6E2HE6F0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 544KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 544KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HE6F0AGV2000
ARM® Cortex®-M4F FM4 S6E2HE Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 544KB FLASH 100LQFP
ARM® Cortex®-M4F FM4 S6E2HE Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6E2HE6F0AGV2000A | 448-S6E2HE6F0AGV2000A-ND | S6E2HE6F0AGV2000A | S6E2HE6F0AGV2000A |
| Product Name | 32-bit 32BIT 544KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |