IC MCU 32BIT 288KB FLASH 121FBGA Product overview: S6E2H44G0AGB3000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2H44G0AGB3000
ARM® Cortex®-M4F FM4 S6E2H4 Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 121-FBGA (6x6)
IC MCU 32BIT 288KB FLASH 121FBGA
ARM® Cortex®-M4F FM4 S6E2H4 Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 121-FBGA (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6E2H44G0AGB3000A | 448-S6E2H44G0AGB3000A-ND | S6E2H44G0AGB3000A | S6E2H44G0AGB3000A |
| Product Name | 32-bit 32BIT 288KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; Tray | Other; 121-TFBGA | BGA; Other; 121-TFBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |