ARM® Cortex®-M4F FM4 S6E2H4 Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 288KB FLASH 80LQFP
IC MCU 32BIT 288KB FLASH 80LQFP
ARM® Cortex®-M4F FM4 S6E2H4 Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2H44E0AGV2000M-ND | S6E2H44E0AGV2000M | S6E2H44E0AGV2000M | S6E2H44E0AGV2000M |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 288 KB |