Infineon Technologies AG Evaluation Boards S2GO SECURITY OPTIGA M

Description
Enabling the fastest evaluation and development of a secure IoT system in the market Infineon’s Shield2Go for OPTIGA™ Trust M offers a unique customer and evaluation experience – the boards are equipped with one OPTIGA™ Trust M security chip on an easy to handle PCB. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapter board. The Infineon My IoT Adapter board is Arduino form factor compatible and allows you to use popular IoT evaluation platforms. All these facts enable the fastest evaluation and development of a secured IoT system in the market! Open Source Host Code for OPTIGA™ Trust M > Get host code and documentation (github.com/Infineon /optiga-trust-m) Customers benefit from a direct communication line to developers and will immediately and directly be informed of new versions, features and bug fixes. Be it the integration of standard open-source crypto software libraries or the integration of the host code into other systems – easily possible now. The host code is licensed under the MIT License. OPTIGA™ Trust M: Infineon’s OPTIGA™ Trust M is a turnkey security solution for industrial automation systems, smart homes and consumer devices. OPTIGA™ Trust M covers a broad range of use cases necessary to protect the authenticity, integrity and confidentiality in your device: mutual authentication, secured communication, data store protection, life-cycle management, secured updates, and also platform integrity protection. The turnkey set-up with full system integration and all key material preprogrammed reduces your efforts for design, integration and deployment of high-end security for your assets to a minimum. OPTIGA™ Trust family OPTIGA™ Trust M Summary of Features Based on CC EAL 6+ (high) certified hardware ECC NIST P-256/P-384 RSA® 1024/2048 SHA-256 TRNG/DRNG I2C interface with shielded connection Hibernate mode for zero power consumption USON-10-2 package Standard and extended temperature ranges: -40 to + 105°C Up to 10 kB user memory Protected updates Usage counters Dynamic object (e.g. credentials) locking Device security monitor Lifetime of 20 years for industrial and infrastructure applications Cryptographic toolbox MIT licensed software framework on GitHub github.com/Infineon/ optiga-trust-m Potential Applications Embedded systems networked over the IoT Industrial control and automation Medical devices Consumer electronics Smart home Smart Building PKI networks
Request a Quote
Description
Enabling the fastest evaluation and development of a secure IoT system in the market Infineon’s Shield2Go for OPTIGA™ Trust M offers a unique customer and evaluation experience – the boards are equipped with one OPTIGA™ Trust M security chip on an easy to handle PCB. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapter board. The Infineon My IoT Adapter board is Arduino form factor compatible and allows you to use popular IoT evaluation platforms. All these facts enable the fastest evaluation and development of a secured IoT system in the market! Open Source Host Code for OPTIGA™ Trust M > Get host code and documentation (github.com/Infineon /optiga-trust-m) Customers benefit from a direct communication line to developers and will immediately and directly be informed of new versions, features and bug fixes. Be it the integration of standard open-source crypto software libraries or the integration of the host code into other systems – easily possible now. The host code is licensed under the MIT License. OPTIGA™ Trust M: Infineon’s OPTIGA™ Trust M is a turnkey security solution for industrial automation systems, smart homes and consumer devices. OPTIGA™ Trust M covers a broad range of use cases necessary to protect the authenticity, integrity and confidentiality in your device: mutual authentication, secured communication, data store protection, life-cycle management, secured updates, and also platform integrity protection. The turnkey set-up with full system integration and all key material preprogrammed reduces your efforts for design, integration and deployment of high-end security for your assets to a minimum. OPTIGA™ Trust family OPTIGA™ Trust M Summary of Features Based on CC EAL 6+ (high) certified hardware ECC NIST P-256/P-384 RSA® 1024/2048 SHA-256 TRNG/DRNG I2C interface with shielded connection Hibernate mode for zero power consumption USON-10-2 package Standard and extended temperature ranges: -40 to + 105°C Up to 10 kB user memory Protected updates Usage counters Dynamic object (e.g. credentials) locking Device security monitor Lifetime of 20 years for industrial and infrastructure applications Cryptographic toolbox MIT licensed software framework on GitHub github.com/Infineon/ optiga-trust-m Potential Applications Embedded systems networked over the IoT Industrial control and automation Medical devices Consumer electronics Smart home Smart Building PKI networks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - S2GO SECURITY OPTIGA M - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
S2GO SECURITY OPTIGA M
Evaluation Boards S2GO SECURITY OPTIGA M
Enabling the fastest evaluation and development of a secure IoT system in the market Infineon’s Shield2Go for OPTIGA™ Trust M offers a unique customer and evaluation experience – the boards are equipped with one OPTIGA™ Trust M security chip on an easy to handle PCB. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapter board. The Infineon My IoT Adapter board is Arduino form factor compatible and allows you to use popular IoT evaluation platforms. All these facts enable the fastest evaluation and development of a secured IoT system in the market! Open Source Host Code for OPTIGA™ Trust M > Get host code and documentation (github.com/Infineon /optiga-trust-m) Customers benefit from a direct communication line to developers and will immediately and directly be informed of new versions, features and bug fixes. Be it the integration of standard open-source crypto software libraries or the integration of the host code into other systems – easily possible now. The host code is licensed under the MIT License. OPTIGA™ Trust M: Infineon’s OPTIGA™ Trust M is a turnkey security solution for industrial automation systems, smart homes and consumer devices. OPTIGA™ Trust M covers a broad range of use cases necessary to protect the authenticity, integrity and confidentiality in your device: mutual authentication, secured communication, data store protection, life-cycle management, secured updates, and also platform integrity protection. The turnkey set-up with full system integration and all key material preprogrammed reduces your efforts for design, integration and deployment of high-end security for your assets to a minimum. OPTIGA™ Trust family OPTIGA™ Trust M Summary of Features Based on CC EAL 6+ (high) certified hardware ECC NIST P-256/P-384 RSA® 1024/2048 SHA-256 TRNG/DRNG I2C interface with shielded connection Hibernate mode for zero power consumption USON-10-2 package Standard and extended temperature ranges: -40 to + 105°C Up to 10 kB user memory Protected updates Usage counters Dynamic object (e.g. credentials) locking Device security monitor Lifetime of 20 years for industrial and infrastructure applications Cryptographic toolbox MIT licensed software framework on GitHub github.com/Infineon/ optiga-trust-m Potential Applications Embedded systems networked over the IoT Industrial control and automation Medical devices Consumer electronics Smart home Smart Building PKI networks

Enabling the fastest evaluation and development of a secure IoT system in the market

Infineon’s Shield2Go for OPTIGA™ Trust M offers a unique customer and evaluation experience – the boards are equipped with one OPTIGA™ Trust M security chip on an easy to handle PCB. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapter board. The Infineon My IoT Adapter board is Arduino form factor compatible and allows you to use popular IoT evaluation platforms. All these facts enable the fastest evaluation and development of a secured IoT system in the market!

Open Source Host Code for OPTIGA™ Trust M

> Get host code and documentation (github.com/Infineon/optiga-trust-m)

Customers benefit from a direct communication line to developers and will immediately and directly be informed of new versions, features and bug fixes. Be it the integration of standard open-source crypto software libraries or the integration of the host code into other systems – easily possible now. The host code is licensed under the MIT License.

OPTIGA™ Trust M:

Infineon’s OPTIGA™ Trust M is a turnkey security solution for industrial automation systems, smart homes and consumer devices. OPTIGA™ Trust M covers a broad range of use cases necessary to protect the authenticity, integrity and confidentiality in your device: mutual authentication, secured communication, data store protection, life-cycle management, secured updates, and also platform integrity protection. The turnkey set-up with full system integration and all key material preprogrammed reduces your efforts for design, integration and deployment of high-end security for your assets to a minimum.

OPTIGA™ Trust family

OPTIGA™ Trust M


Summary of Features

  • Based on CC EAL 6+ (high) certified hardware
    • ECC NIST P-256/P-384
    • RSA® 1024/2048
    • SHA-256
    • TRNG/DRNG
  • I2C interface with shielded connection
  • Hibernate mode for zero power consumption
  • USON-10-2 package
  • Standard and extended temperature ranges: -40 to + 105°C
  • Up to 10 kB user memory
    • Protected updates
    • Usage counters
    • Dynamic object (e.g. credentials) locking
  • Device security monitor
  • Lifetime of 20 years for industrial and infrastructure applications
  • Cryptographic toolbox
  • MIT licensed software framework on GitHub github.com/Infineon/optiga-trust-m

Potential Applications

  • Embedded systems networked over the IoT
  • Industrial control and automation
  • Medical devices
  • Consumer electronics
  • Smart home
  • Smart Building
  • PKI networks
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number S2GO SECURITY OPTIGA M
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7040-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Specs
Category Developement Board
Manufacturer PSoC with C Compiler; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS700151ESPEVALBRDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers