Infineon Technologies AG Evaluation Boards S2GO_3D_TLE493DW2B6-A0

Description
XENSIV(TM) - Shield2Go equipped with TLE493D-W2B6-A0 - XENSIV™ 3D magnetic sensor TLE493D-W2B6 Description: Infineon’s XENSIVTM 3D magnetic sensor TLE493D-W2B6 offers accurate three dimensional sensing with extremely low power consumption. Within its small 6-pin package the sensor provides direct measurement of the x, y and z magnetic field components, making it ideally suited for the measurement of 3D movement, Linear travel and 360° angle rotation. TLE493D-W2B6 includes an enhanced dynamic wake up feature. Description S2GO_3D_TLE493D-W2B6 -A0: Infineon’s XENSIVTM S2GO_3D_TLE493D-W2B6 -A0 boards offer a unique customer and evaluation experience – the boards are equipped with one TLE493D-W2B6 magnetic sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT evaluation platforms. All this enables the fastest evaluation and development of IoT system on the market! Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Potential Applications Gear stick position Control elements in the top column module and multi-function steering wheel Multi function knobs Pedal/valve position sensing Smart home Building automation Robotics Drones
Request a Quote
Description
XENSIV(TM) - Shield2Go equipped with TLE493D-W2B6-A0 - XENSIV™ 3D magnetic sensor TLE493D-W2B6 Description: Infineon’s XENSIVTM 3D magnetic sensor TLE493D-W2B6 offers accurate three dimensional sensing with extremely low power consumption. Within its small 6-pin package the sensor provides direct measurement of the x, y and z magnetic field components, making it ideally suited for the measurement of 3D movement, Linear travel and 360° angle rotation. TLE493D-W2B6 includes an enhanced dynamic wake up feature. Description S2GO_3D_TLE493D-W2B6 -A0: Infineon’s XENSIVTM S2GO_3D_TLE493D-W2B6 -A0 boards offer a unique customer and evaluation experience – the boards are equipped with one TLE493D-W2B6 magnetic sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT evaluation platforms. All this enables the fastest evaluation and development of IoT system on the market! Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Potential Applications Gear stick position Control elements in the top column module and multi-function steering wheel Multi function knobs Pedal/valve position sensing Smart home Building automation Robotics Drones
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - S2GO_3D_TLE493DW2B6-A0 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
S2GO_3D_TLE493DW2B6-A0
Evaluation Boards S2GO_3D_TLE493DW2B6-A0
XENSIV(TM) - Shield2Go equipped with TLE493D-W2B6-A0 - XENSIV™ 3D magnetic sensor TLE493D-W2B6 Description: Infineon’s XENSIVTM 3D magnetic sensor TLE493D-W2B6 offers accurate three dimensional sensing with extremely low power consumption. Within its small 6-pin package the sensor provides direct measurement of the x, y and z magnetic field components, making it ideally suited for the measurement of 3D movement, Linear travel and 360° angle rotation. TLE493D-W2B6 includes an enhanced dynamic wake up feature. Description S2GO_3D_TLE493D-W2B6 -A0: Infineon’s XENSIVTM S2GO_3D_TLE493D-W2B6 -A0 boards offer a unique customer and evaluation experience – the boards are equipped with one TLE493D-W2B6 magnetic sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT evaluation platforms. All this enables the fastest evaluation and development of IoT system on the market! Summary of Features 3D magnetic flux density sensing of ±160mT Programmable flux resolution down to 65µT (typ.) X-Y angular measurement mode Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor Power down mode with 7nA (typ) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies and power modes (configurable during operation) Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V Triggering by external µC possible via I2C protocol Interrupt signal to indicate a valid measurement to the microcontroller Potential Applications Gear stick position Control elements in the top column module and multi-function steering wheel Multi function knobs Pedal/valve position sensing Smart home Building automation Robotics Drones

XENSIV(TM) - Shield2Go equipped with TLE493D-W2B6-A0 - XENSIV™ 3D magnetic sensor

TLE493D-W2B6 Description: Infineon’s XENSIVTM 3D magnetic sensor TLE493D-W2B6 offers accurate three dimensional sensing with extremely low power consumption. Within its small 6-pin package the sensor provides direct measurement of the x, y and z magnetic field components, making it ideally suited for the measurement of 3D movement, Linear travel and 360° angle rotation. TLE493D-W2B6 includes an enhanced dynamic wake up feature.

Description S2GO_3D_TLE493D-W2B6-A0: Infineon’s XENSIVTM S2GO_3D_TLE493D-W2B6-A0 boards offer a unique customer and evaluation experience – the boards are equipped with one TLE493D-W2B6 magnetic sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together with Infineon My IoT adapters. My IoT adapters are gateways to external hardware solutions like Arduino and Raspberry PI, which are popular IoT evaluation platforms. All this enables the fastest evaluation and development of IoT system on the market!


Summary of Features

  • 3D magnetic flux density sensing of ±160mT
  • Programmable flux resolution down to 65µT (typ.)
  • X-Y angular measurement mode
  • Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor
  • Power down mode with 7nA (typ) power consumption
  • 12-bit data resolution for each measurement direction plus 10-bit temperature sensor
  • Variable update frequencies and power modes (configurable during operation)
  • Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V
  • Triggering by external µC possible via I2C protocol
  • Interrupt signal to indicate a valid measurement to the microcontroller

Potential Applications

  • Gear stick position
  • Control elements in the top column module and multi-function steering wheel
  • Multi function knobs
  • Pedal/valve position sensing
  • Smart home
  • Building automation
  • Robotics
  • Drones
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number S2GO_3D_TLE493DW2B6-A0
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY3675-SOIC8A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Evaluation and Demonstration Boards and Kits - CY8CKIT-037-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers