FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
IC FLASH 32MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29PL032J70BAI123-ND | S29PL032J70BAI123 | S29PL032J70BAI123 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |