Infineon Technologies AG Memory S29GL512T11DHIV23

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29GL512T11DHIV23TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29GL512T11DHIV23 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL512T11DHIV23
Memory IC and Storage Component 774-S29GL512T11DHIV23
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T11DHIV23 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T11DHIV2 3 can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T11DHIV23 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T11DHIV23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29GL512T11DHIV23 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (9x9)

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S29GL512T11DHIV23TR-ND 774-S29GL512T11DHIV23 S29GL512T11DHIV23 S29GL512T11DHIV23
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; 64-LBGA
Supply Voltage 1.65V ~ 3.6V -3.3V; 2.7 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AM29DL323DT-90WDI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details