Infineon Technologies AG Memory S29GL256P11FAIV20

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-FBGA (13x11)
Request a Quote
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-FBGA (13x11)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29GL256P11FAIV20 is a 256 Mbit NOR Flash memory device from Quarktwin Technology Ltd., utilizing 90 nm MirrorBit process technology. It operates with a single 3V supply (2.7-3.6 V) and features a fast page access time of 25 ns, with random access times as low as 90 ns. The device includes a write buffer capable of programming up to 32 words (64 bytes) in a single operation, enhancing programming efficiency for embedded applications. This memory device supports a uniform sector architecture with 256 sectors, each 64 Kwords (128 Kbytes) in size, and offers a typical endurance of 100,000 erase cycles per sector. It also includes advanced features such as a secured silicon sector for permanent identification, suspend and resume commands for program and erase operations, and various protection methods to secure data integrity. Typical current consumption is 30 mA during random access read and as low as 1 µA in standby mode. The device is available in a 64-ball Fortified BGA package, making it suitable for space-constrained applications. Overall, the S29GL256P11FAIV20 is designed for high-density, high-performance embedded systems requiring reliable and efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The S29GL256P11FAIV20 is a 256 Mbit NOR Flash memory device from Quarktwin Technology Ltd., utilizing 90 nm MirrorBit process technology. It operates with a single 3V supply (2.7-3.6 V) and features a fast page access time of 25 ns, with random access times as low as 90 ns. The device includes a write buffer capable of programming up to 32 words (64 bytes) in a single operation, enhancing programming efficiency for embedded applications. This memory device supports a uniform sector architecture with 256 sectors, each 64 Kwords (128 Kbytes) in size, and offers a typical endurance of 100,000 erase cycles per sector. It also includes advanced features such as a secured silicon sector for permanent identification, suspend and resume commands for program and erase operations, and various protection methods to secure data integrity. Typical current consumption is 30 mA during random access read and as low as 1 µA in standby mode. The device is available in a 64-ball Fortified BGA package, making it suitable for space-constrained applications. Overall, the S29GL256P11FAIV20 is designed for high-density, high-performance embedded systems requiring reliable and efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - S29GL256P11FAIV20-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-FBGA (13x11)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-FBGA (13x11)

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - S29GL256P11FAIV20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL256P11FAIV20-ND S29GL256P11FAIV20 S29GL256P11FAIV20 S29GL256P11FAIV20
Product Name Memory Memory Memory Memory
Memory Category Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3628-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT28F020HI12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers