RIC7S113L4SCB is a radiation-hardened high and low side gate driver in an MO-036AB CIC package, designed for space and high-radiation environments. It provides independent gate drive for high and low side power MOSFETs and IGBTs with a maximum offset voltage of 400 V and logic supply range of 5 V to 20 V. The device features 2 A source/sink output current, 120 ns typical turn-on and 100 ns turn-off propagation delays, and matched timing between channels with a delay matching of 5 ns. It is hardened to 100 krad(Si) total ionizing dose at 50-300 rad(Si)/s and has a safe operating area up to 81.9 MeV·cm²/mg linear energy transfer with no single event burnout or gate rupture. Hermetically sealed and operating from -55°C to 125°C, it complies with MIL-PRF-38535 Level B screening.
Rad hard high and low side gate driver - MIL-PRF-38535 Level B Screening
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
883 Level B Screening
RIC7S113A4SCS
883 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113L4SCB |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCB |
| Package Type | C-DIP-14 |