RIC7S113L4 is a radiation-hardened high and low side gate driver in a MO-036AB CIC package, designed for space and high-reliability power systems. It supports up to 400 V high-side floating voltage and operates with logic supply from 5 V to 20 V and power supply from 10 V to 20 V. The device provides 2 A peak source/sink drive current per channel, matched propagation delay of 5 ns typ, and integrated undervoltage lockout. Input pins feature CMOS Schmitt triggers with internal pull-down resistors and a shutdown control. It is hermetically sealed, operates from -55°C to 125°C, and weighs 1.3 g typ. The part is qualified to 100 krad(Si) TID at 50-300 rad(Si)/s and withstands single event effects up to 81.9 MeV·cm²/mg without SEB or SEGR.
Rad hard high and low side gate driver - COTS
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
883 Level B Screening
RIC7S113A4SCS
883 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113L4 |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4 |
| Package Type | C-DIP-14 |