RIC7S113C4CDK is a radiation-hardened high and low side gate driver with independent output channels, designed for space and harsh radiation environments. It supports up to 400 V offset voltage and operates with a supply voltage range of 5 V to 20 V for the logic supply and 10 V to 20 V for the power supply. The device features a 2 A source / -2 A sink drive current, matched propagation delays of 120 ns turn-on and 100 ns turn-off, and CMOS Schmitt trigger inputs with internal pull-down resistors. It includes undervoltage lockout, integrated level shifting, and cycle-by-cycle shutdown logic. The part is rated for a total ionizing dose of 100 krad(Si) and is characterized against single event effects up to an LET of 81.9 MeV⋅cm²/mg. It is supplied in a die format with Class K2 radiation hardness qualification and operates from -55°C to 125°C.
Rad hard high and low side gate driver - MIL-PRF-38534 Level S Screening
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
883 Level B Screening
RIC7S113A4SCS
883 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113C4CDK |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113C4CDK |
| Package Type | Die in waffle pack |