RIC7S113A4SCS is a radiation-hardened, hermetically sealed, 14-lead flatpack high and low side gate driver for high-voltage applications up to 400 V in space and other harsh radiation environments. It features independent drive channels with 2 A source/sink capability, 120 ns typical turn-on and 100 ns typical turn-off propagation delays, and matched timing between channels. The device operates with a logic supply voltage of 5 V to 20 V and a power supply voltage of 10 V to 20 V, and includes undervoltage lockout, CMOS Schmitt trigger inputs with internal pull-down, and cycle-by-cycle shutdown control. It meets MIL-PRF-38535 Level S screening, is hardened to 100 krad(Si) total ionizing dose at 50-300 rad(Si)/s, and has a single event effect safe operating area up to 81.9 MeV·cm²/mg. The operating junction temperature range is -55°C to 125°C.
Rad hard high and low side gate driver - MIL-PRF-38535 Level S Screening
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
MIL-PRF-38535 Level B Screening
RIC7S113A4SCS
MIL-PRF-38535 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113A4SCS |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113A4SCS |
| Package Type | C-FP-14 |