RIC7S113A4SCB is a radiation-hardened high and low side gate driver in a 14-lead flatpack package, designed for space and harsh radiation environments. It supports a maximum offset voltage of 400 V and operates with a logic supply range of 5 V to 20 V and a bias supply range of 10 V to 20 V. The device provides 2 A source and -2 A sink current capability with matched propagation delays of 5 ns typ between channels, and features undervoltage lockout, CMOS Schmitt trigger inputs with internal pull-down resistors, and cycle-by-cycle shutdown logic. It is qualified for a total ionizing dose of 100 krad(Si) at 50-300 rad(Si)/s, and exhibits no single event burnout (SEB) or single event gate rupture (SEGR) up to 27.8 MeV·cm²/mg with a derated safe operating area up to 81.9 MeV·cm²/mg. The hermetically sealed package ensures durability, and the operating junction temperature range is -55°C to 125°C.
Rad hard high and low side gate driver - MIL-PRF-38535 Level B Screening
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
MIL-PRF-38535 Level B Screening
RIC7S113A4SCS
MIL-PRF-38535 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113A4SCB |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113A4SCB |
| Package Type | C-FP-14 |