Infineon Technologies AG Evaluation Boards REFWLCTX15WC1

Description
Wireless Charging (WLC) MP A11 Power Transmitter The REF_WLC_TX15W_C1 MP A11 Power Transmitter solution board, is highly integrated, Qi v1.3.2 compliant Extended Power Profile (EPP) transmitter design. It also supports Basic Power Profile (BPP) with Proprietary Power Delivery Extensions. This reference board is powered using USB PD 3.0-compliant USB-C power adapter and can support DC connector input of 9 V - 20 V through firmware option. Combined with the OptiMOS™ power devices and OPTIGA™ Trust Charge, this solution offers highly efficient and secure wireless charging platform. The solution board supports firmware upgrades using USB-C or I2C interface along with the included Dongle and the Wireless Charging Configuration Graphical User Interface (GUI). There are additional options provided for firmware updates using Serial Wire Debug (SWD) while using the Modus Tool Box and Programmer. REF_WLC_TX15W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features Qi v1.3.2 compliant transmitter UDB-PD/Legacy protocol input > 9 V DC Peak system efficiency > 83 % Typical active charging area +/- 10 mm Adaptive Foreign Object Detection (FOD) Serial communication ports: I2C, UART Programming, EXT clock option Foreign object indication with LEDs Configurable using wireless charging GUI Benefits Compliant Qi stack with library Support Programmable solution for evolving Qi standard Single controller for USB-PD, buck, Qi inverter Zero voltage switching for high efficiency Configurable gate drivers for EMC Configurable thresholds for FOD, protections Optimal size with 2-layer PCB layout Potential Applications Wireless Charging Smartphone Smart speakers Docking station Industrial tools Furniture integrated accessories List of Components Wireless Charging IC – WLC1115-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ Trust Charge – SLS32AIA020Ux Small Signal Power MOSFET - BSS138N (Optional feature for power saving while using external clock) 3D board model
Request a Quote Datasheet
Description
Wireless Charging (WLC) MP A11 Power Transmitter The REF_WLC_TX15W_C1 MP A11 Power Transmitter solution board, is highly integrated, Qi v1.3.2 compliant Extended Power Profile (EPP) transmitter design. It also supports Basic Power Profile (BPP) with Proprietary Power Delivery Extensions. This reference board is powered using USB PD 3.0-compliant USB-C power adapter and can support DC connector input of 9 V - 20 V through firmware option. Combined with the OptiMOS™ power devices and OPTIGA™ Trust Charge, this solution offers highly efficient and secure wireless charging platform. The solution board supports firmware upgrades using USB-C or I2C interface along with the included Dongle and the Wireless Charging Configuration Graphical User Interface (GUI). There are additional options provided for firmware updates using Serial Wire Debug (SWD) while using the Modus Tool Box and Programmer. REF_WLC_TX15W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features Qi v1.3.2 compliant transmitter UDB-PD/Legacy protocol input > 9 V DC Peak system efficiency > 83 % Typical active charging area +/- 10 mm Adaptive Foreign Object Detection (FOD) Serial communication ports: I2C, UART Programming, EXT clock option Foreign object indication with LEDs Configurable using wireless charging GUI Benefits Compliant Qi stack with library Support Programmable solution for evolving Qi standard Single controller for USB-PD, buck, Qi inverter Zero voltage switching for high efficiency Configurable gate drivers for EMC Configurable thresholds for FOD, protections Optimal size with 2-layer PCB layout Potential Applications Wireless Charging Smartphone Smart speakers Docking station Industrial tools Furniture integrated accessories List of Components Wireless Charging IC – WLC1115-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ Trust Charge – SLS32AIA020Ux Small Signal Power MOSFET - BSS138N (Optional feature for power saving while using external clock) 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REFWLCTX15WC1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REFWLCTX15WC1
Evaluation Boards REFWLCTX15WC1
Wireless Charging (WLC) MP A11 Power Transmitter The REF_WLC_TX15W_C1 MP A11 Power Transmitter solution board, is highly integrated, Qi v1.3.2 compliant Extended Power Profile (EPP) transmitter design. It also supports Basic Power Profile (BPP) with Proprietary Power Delivery Extensions. This reference board is powered using USB PD 3.0-compliant USB-C power adapter and can support DC connector input of 9 V - 20 V through firmware option. Combined with the OptiMOS™ power devices and OPTIGA™ Trust Charge, this solution offers highly efficient and secure wireless charging platform. The solution board supports firmware upgrades using USB-C or I2C interface along with the included Dongle and the Wireless Charging Configuration Graphical User Interface (GUI). There are additional options provided for firmware updates using Serial Wire Debug (SWD) while using the Modus Tool Box and Programmer. REF_WLC_TX15W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features Qi v1.3.2 compliant transmitter UDB-PD/Legacy protocol input > 9 V DC Peak system efficiency > 83 % Typical active charging area +/- 10 mm Adaptive Foreign Object Detection (FOD) Serial communication ports: I2C, UART Programming, EXT clock option Foreign object indication with LEDs Configurable using wireless charging GUI Benefits Compliant Qi stack with library Support Programmable solution for evolving Qi standard Single controller for USB-PD, buck, Qi inverter Zero voltage switching for high efficiency Configurable gate drivers for EMC Configurable thresholds for FOD, protections Optimal size with 2-layer PCB layout Potential Applications Wireless Charging Smartphone Smart speakers Docking station Industrial tools Furniture integrated accessories List of Components Wireless Charging IC – WLC1115-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ Trust Charge – SLS32AIA020Ux Small Signal Power MOSFET - BSS138N (Optional feature for power saving while using external clock) 3D board model

Wireless Charging (WLC) MP A11 Power Transmitter

The REF_WLC_TX15W_C1 MP A11 Power Transmitter solution board, is highly integrated, Qi v1.3.2 compliant Extended Power Profile (EPP) transmitter design. It also supports Basic Power Profile (BPP) with Proprietary Power Delivery Extensions. This reference board is powered using USB PD 3.0-compliant USB-C power adapter and can support DC connector input of 9 V - 20 V through firmware option. Combined with the OptiMOS™ power devices and OPTIGA™ Trust Charge, this solution offers highly efficient and secure wireless charging platform. The solution board supports firmware upgrades using USB-C or I2C interface along with the included Dongle and the Wireless Charging Configuration Graphical User Interface (GUI). There are additional options provided for firmware updates using Serial Wire Debug (SWD) while using the Modus Tool Box and Programmer.

REF_WLC_TX15W_C1 is only available on demand, please contact us here to place your request or receive more information.


Summary of Features

  • Qi v1.3.2 compliant transmitter
  • UDB-PD/Legacy protocol input > 9 V DC
  • Peak system efficiency > 83 %
  • Typical active charging area +/- 10 mm
  • Adaptive Foreign Object Detection (FOD)
  • Serial communication ports: I2C, UART
  • Programming, EXT clock option
  • Foreign object indication with LEDs
  • Configurable using wireless charging GUI

Benefits

  • Compliant Qi stack with library Support
  • Programmable solution for evolving Qi standard
  • Single controller for USB-PD, buck, Qi inverter
  • Zero voltage switching for high efficiency
  • Configurable gate drivers for EMC
  • Configurable thresholds for FOD, protections
  • Optimal size with 2-layer PCB layout

Potential Applications

  • Wireless Charging
  • Smartphone
  • Smart speakers
  • Docking station
  • Industrial tools
  • Furniture integrated accessories

List of Components

  • Wireless Charging IC – WLC1115-68LQXQ
  • OptiMOS™ MOSFETs - BSZ0910LS
  • OPTIGA™ Trust Charge – SLS32AIA020Ux
  • Small Signal Power MOSFET - BSS138N (Optional feature for power saving while using external clock)

3D board model

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-REFWLCTX15WC1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-REFWLCTX15WC1-ND
Evaluation and Demonstration Boards and Kits 448-REFWLCTX15WC1-ND
EVALUATION BOARD WLC1115

EVALUATION BOARD WLC1115

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number REFWLCTX15WC1 448-REFWLCTX15WC1-ND
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4602 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Hub
View Details
Evaluation Boards - BTS70012-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details