Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers REFAUDIODMA12040PTOBO1

Description
Win Source Part Number: 1018958-REFAUDIODMA1 2040PTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: MERUS™ Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: MA12040P Max Output Power x Channels @ Load: 40W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 5V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP004714270 Base Product Number: REFAUDIODMA12040
Request a Quote Datasheet
Description
Win Source Part Number: 1018958-REFAUDIODMA1 2040PTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: MERUS™ Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: MA12040P Max Output Power x Channels @ Load: 40W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 5V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP004714270 Base Product Number: REFAUDIODMA12040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1018958-REFAUDIODMA12040PTOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1018958-REFAUDIODMA12040PTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1018958-REFAUDIODMA12040PTOBO1
Win Source Part Number: 1018958-REFAUDIODMA1 2040PTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: MERUS™ Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: MA12040P Max Output Power x Channels @ Load: 40W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 5V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP004714270 Base Product Number: REFAUDIODMA12040

Win Source Part Number: 1018958-REFAUDIODMA12040PTOBO1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: MERUS™
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: MA12040P
Max Output Power x Channels @ Load: 40W x 2 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 5V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: SP004714270
Base Product Number: REFAUDIODMA12040

Buy Now Datasheet
Audio Amplifier Evaluation Boards - REFAUDIODMA12040PTOBO1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
REFAUDIODMA12040PTOBO1-ND
Audio Amplifier Evaluation Boards REFAUDIODMA12040PTOBO1-ND
MA12040P MERUS™ 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

MA12040P MERUS™ 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
REFAUDIODMA12040PTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards REFAUDIODMA12040PTOBO1
EVAL MA12040P CLASS D AMP

EVAL MA12040P CLASS D AMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1018958-REFAUDIODMA12040PTOBO1 REFAUDIODMA12040PTOBO1-ND REFAUDIODMA12040PTOBO1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,CMA-162LN+,DL1721,50 OHM - TB-756+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details